EN
  • EN
  • DE

DS8820J

Part No DS8820J
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003588-DS8820J
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS8820J CAD Model

Description

The DS8820J, manufactured by Rochester Electronics, is a high-speed differential line receiver designed for use in balanced or unbalanced digital data transmission systems. This device offers improved noise immunity and common-mode rejection, making it ideal for reliable data communication over long distances or in noisy environments. It is a pin-for-pin replacement for the original National Semiconductor part, ensuring compatibility in existing designs.

Applications

  • Differential data transmission systems
  • Balanced line receivers
  • Industrial control systems
  • Computer interfaces
  • Telecommunications equipment

Features

  • High-speed operation: Fast propagation delay for high data rates.
  • Differential inputs: Provides excellent noise immunity.
  • TTL-compatible outputs: Interfaces directly with standard TTL logic.
  • Single 5V supply: Operates from a single 5V power supply.
  • High common-mode rejection: Rejects common-mode noise signals.
  • Available in ceramic DIP package: Offers high reliability.

Benefits

  • Reliable data transmission: Ensures accurate data transfer in noisy environments.
  • Improved noise immunity: Reduces the impact of noise on data signals.
  • Simplified system design: Requires minimal external components.
  • Pin-for-pin replacement: Easy upgrade for existing systems.
  • Cost-effective solution: Provides high performance at a reasonable cost.

Specifications

The DS8820J typically has a propagation delay of around 15ns. It operates from a single 5V power supply and features differential inputs with a common-mode voltage range of ±3V. The output is TTL-compatible, and the device is available in a ceramic DIP (Dual In-line Package). The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess