EN
  • EN
  • DE

DM54LS37J/883

Part No DM54LS37J/883
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211177-DM54LS37J/883
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54LS37J/883 CAD Model

Description

The DM54LS37J/883 is a Quad 2-Input NAND Buffer manufactured by Rochester Electronics. It belongs to the 54LS series, which is a low-power Schottky TTL (Transistor-Transistor Logic) family. The device contains four independent 2-input NAND gates, each followed by a buffer stage. The /883 designation indicates that this part is manufactured to military-grade specifications.

Applications:

  • Line driving: Providing sufficient current to drive signals over long distances or to multiple loads.
  • Logic buffering: Isolating logic circuits and preventing loading effects.
  • System interfacing: Interfacing between different logic families or subsystems.
  • Clock distribution: Distributing clock signals to multiple locations within a system.
  • Military and aerospace applications: Designed for use in harsh environments requiring high reliability.

Features:

  • Quad 2-input NAND gates: Contains four independent NAND gates.
  • Buffer output: Provides increased drive capability.
  • Low-power Schottky TTL: Offers low power consumption compared to standard TTL.
  • Military temperature range: Operates reliably over a wide temperature range (-55°C to +125°C).
  • Through-hole package: Easy to mount on breadboards and prototype circuits.

Benefits:

  • Increased drive capability: Enables driving multiple loads.
  • Improved signal integrity: Buffer output reduces signal degradation.
  • Low power consumption: Reduces overall system power requirements.
  • High reliability: Suitable for demanding applications.
  • Wide operating temperature range: Usable in harsh environments.

Additional Details:

The DM54LS37J/883 is typically supplied in a 14-pin DIP (Dual In-line Package). The supply voltage is typically 5V. Because it conforms to military specifications (indicated by /883), it undergoes rigorous testing and quality control procedures. It's important to consult the product datasheet for detailed specifications, including voltage levels, propagation delays, and operating temperature range. It is manufactured by Rochester Electronics, so is generally equivalent to the original manufacturer's specifications. This part offers a reliable and robust solution for applications requiring high drive capability and operation in harsh environments.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
new, original packaged
Lowest to $0.0018
ACX
Lowest to $0.1640
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess