EN
  • EN
  • DE

CY7C429-30KMB

Part No CY7C429-30KMB
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015538-CY7C429-30KMB
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C429-30KMB CAD Model

Description

The CY7C429-30KMB is a CMOS First-In, First-Out (FIFO) memory device manufactured by Cypress Semiconductor and supplied by Rochester Electronics. This FIFO is designed for applications requiring asynchronous data buffering between systems operating at different clock speeds. It's commonly used in communication systems, data acquisition, and digital signal processing.

Applications:

  • Communication Systems: Buffers data between different communication protocols or clock domains.
  • Data Acquisition Systems: Stores data from sensors and other data sources for later processing.
  • Digital Signal Processing (DSP): Provides temporary data storage for signal processing algorithms.
  • Networking Equipment: Used in routers and switches for packet buffering and traffic management.
  • Image Processing: Buffers image data between different processing stages.

Features:

  • Asynchronous Operation: Allows data transfer between systems operating at different clock speeds.
  • High Speed: Offers fast data transfer rates for demanding applications.
  • Low Power Consumption: Minimizes power usage, suitable for battery-powered devices.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other digital components.
  • Flag Signals: Provides status signals for full, empty, and half-full conditions.

Benefits:

  • Improved System Performance: Asynchronous operation allows efficient data transfer between different clock domains.
  • Reduced Data Loss: FIFO buffering prevents data loss due to timing mismatches.
  • Simplified System Design: TTL-compatible I/O simplifies integration with other components.
  • Increased Data Throughput: High-speed operation ensures fast data transfer rates.
  • Enhanced System Reliability: Robust design provides reliable data storage and transfer.

Technical Specifications:

The CY7C429-30KMB has a maximum data rate of 33 MHz and an access time of 30 ns. It typically operates at a voltage of 5V. Its capacity is 512 x 9 bits. The package type is DIP. Key parameters include operating current, standby current, and flag signal timings. The operating temperature range is generally between 0°C to +70°C. Detailed specifications can be found in the official datasheet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.6898 $83.6898
2+ $68.6686 $137.3372
3+ $66.5227 $199.5681
4+ $64.3769 $257.5076
5+ $62.2309 $311.1545
7+ $55.7932 $390.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess