EN
  • EN
  • DE

CY7C199-55VC

Part No CY7C199-55VC
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 32K X 8 Standard SRAM 55 Ns PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054313-CY7C199-55VC
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C199-55VC CAD Model

Description

The CY7C199-55VC is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor, now offered by Rochester Electronics. It is designed for applications requiring fast access times and moderate power consumption. This SRAM is frequently used in memory caching, buffering, and other high-speed data storage applications where a balance between speed and power is needed.

Applications

  • Cache Memory: Used in CPU caches to provide fast access to frequently used data.
  • Buffer Memory: Employed in data buffering applications to temporarily store data during transfers.
  • High-Speed Data Storage: Utilized in applications needing quick read and write access to memory.
  • Networking Equipment: Found in routers and switches for packet processing and storage.
  • Embedded Systems: Used in embedded systems requiring high-performance memory with moderate power consumption.

Features

  • Fast Access Time: Features a fast access time of 55ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for relatively low power operation.
  • High-Speed Operation: Supports high-speed data transfers.
  • TTL-Compatible Inputs/Outputs: Compatible with TTL logic levels for easy integration.
  • Available in Various Packages: Offered in multiple package options, including SOJ.

Benefits

  • Improved System Performance: Enhances system performance with fast access times.
  • Reasonable Power Consumption: Balances performance and power consumption.
  • Enhanced Data Throughput: Improves data throughput in critical applications.
  • Easy Integration: TTL-compatible I/O simplifies integration.
  • Reliable Data Storage: Provides reliable data storage with low error rates.

Additional Details

The CY7C199-55VC is organized as 32K x 8 bits (32768 words by 8 bits). It typically operates on a single 5V power supply. It supports asynchronous read and write operations. Consult the datasheet for detailed timing diagrams, power consumption specifications, and operating temperature ranges. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. This SRAM is suitable for applications needing a balance of speed and power efficiency.

You May Also Be Interested in

Rockwell
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
NEC
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess