EN
  • EN
  • DE

CY7C194-12VC

Part No CY7C194-12VC
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 64K X 4 Standard SRAM 12 Ns PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054300-CY7C194-12VC
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C194-12VC CAD Model

Description

The CY7C194-12VC is a high-performance 16K x 4 Static Random Access Memory (SRAM) device. It is manufactured using advanced CMOS technology for high speed and low power operation. This SRAM is commonly used in applications requiring fast access times and reliable data storage.

Applications:

  • Cache Memory: Used in high-speed cache memory systems for microprocessors.
  • Buffer Memory: Used as a buffer for temporary data storage in various applications.
  • Digital Signal Processing (DSP): Employed in DSP systems for fast data access.
  • Embedded Systems: Used in embedded systems requiring high-speed memory.
  • Networking Equipment: Found in routers, switches, and other networking devices.

Features:

  • High-Speed Access Time: 12 ns access time for fast data retrieval.
  • Low Power Consumption: Reduces power consumption and heat dissipation.
  • Fully Static Operation: No clock or refresh required.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other logic devices.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Improved System Performance: Fast access time enhances system speed.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Simplified System Design: TTL compatibility simplifies interfacing.
  • Increased Reliability: Static operation ensures stable data storage.
  • Cost-Effective Solution: Provides a high-performance memory solution at a reasonable cost.

Additional Details:

The CY7C194-12VC is typically packaged in a 22-pin DIP (Dual In-line Package) or a 22-pin SOJ (Small Outline J-lead) package. It is important to observe proper handling precautions for CMOS devices to avoid electrostatic discharge damage. The datasheet specifies the maximum ratings for voltage, current, and temperature. When using the CY7C194-12VC, it's crucial to consult the datasheet for specific application circuits and performance characteristics. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The CY7C194-12VC is a reliable and versatile SRAM suitable for a wide range of high-speed memory applications. Its fast access time and low power consumption make it an excellent choice for demanding applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess