EN
  • EN
  • DE

CY7C166A35DMB

Part No CY7C166A35DMB
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description 16K X 4 Standard SRAM 35 Ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193837-CY7C166A35DMB
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C166A35DMB CAD Model

Description

The CY7C166A35DMB is a high-speed static RAM (SRAM) device manufactured by Rochester Electronics. This SRAM is designed for applications requiring fast data access and storage. SRAMs are commonly used in cache memory, embedded systems, and other applications where speed is critical.

Applications

  • Cache Memory: Used as cache memory in processors and controllers to improve performance by providing fast access to frequently used data.
  • Embedded Systems: Employed in embedded systems for storing program code and data, enabling fast execution and response times.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Test and Measurement Equipment: Employed in oscilloscopes, logic analyzers, and other test equipment for high-speed data acquisition and storage.
  • Medical Devices: Used in medical imaging equipment and other medical devices for fast data processing and storage.

Features

  • High-Speed Access Time: The '35' in the part number indicates an access time of 3.5 ns, enabling very fast data access.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Asynchronous Operation: Supports asynchronous operation, simplifying system design and reducing complexity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Military Temperature Range: DMB in the product id indicates its suitable for military applications.

Benefits

  • Fast Data Access: Enables very fast data access, improving system performance and responsiveness.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Simplified Design: Asynchronous operation simplifies system design and reduces complexity.
  • Reliable Operation: Provides reliable operation over a wide range of temperature and voltage conditions.
  • Long-Term Availability: Being supplied by Rochester Electronics, its continued availability can be assured.

Additional Details: The CY7C166A35DMB comes in a specific package (DMB). It's crucial to consult the manufacturer's datasheet for precise specifications, including pinout diagrams, timing diagrams, and electrical characteristics, to ensure proper application and performance. As it is provided by Rochester Electronics, it serves as a reliable option to sustain older systems.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
Lowest to $0.0644
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Cherry Semiconductor Corporation
Need more? Email Us
Chilisin
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Hewlett Packard
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess