EN
  • EN
  • DE

CY7C149-25LC

Part No CY7C149-25LC
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054270-CY7C149-25LC
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C149-25LC CAD Model

Description

The CY7C149-25LC is a high-speed Static RAM (SRAM) device manufactured by Cypress Semiconductor, and supplied by Rochester Electronics. It's designed for applications that require fast access times and low power consumption. This SRAM is commonly used as cache memory, buffer memory, and in high-performance computing systems.

Applications:

  • Cache Memory: Used in processors and memory controllers to speed up data access.
  • Buffer Memory: Temporarily stores data in high-speed communication systems and data acquisition equipment.
  • High-Performance Computing: Implemented in applications requiring rapid data storage and retrieval.
  • Networking Equipment: Used in routers, switches, and other networking devices for fast packet processing.
  • Digital Signal Processing (DSP): Provides fast memory access for real-time signal processing applications.

Features:

  • Fast Access Time: Offers a very short access time, enabling high-speed data transfer.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered and energy-efficient systems.
  • Wide Operating Voltage Range: Allows for flexible integration into various systems with different voltage requirements.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other digital components.
  • Available in Different Package Options: Provides flexibility for different board layouts and assembly processes.

Benefits:

  • Increased System Performance: Fast access time significantly improves the overall performance of the system.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces heat generation.
  • Simplified System Design: TTL-compatible I/O simplifies integration with other components.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a balance between performance and cost.

Technical Specifications:

The CY7C149-25LC has an access time of 25ns. It typically operates at a voltage of 5V. It is available in a variety of packages, including DIP and SOIC. Key parameters include operating current, standby current, and data retention voltage. The operating temperature range is generally between 0°C to +70°C. Refer to the official datasheet for detailed specifications. Its organization is typically 4K x 4 bits.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess