EN
  • EN
  • DE

CY7B9234-400JC

Part No CY7B9234-400JC
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description Specialty Telecom Circuit PQCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221844-CY7B9234-400JC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B9234-400JC CAD Model

Description

The CY7B9234-400JC is a programmable clock generator from Rochester Electronics. It is designed to generate precise clock signals for various electronic systems. Clock generators are essential components in digital systems, providing the timing signals necessary for synchronization and data transfer between different components.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate precise clock signals for data transmission and synchronization.
  • Telecommunications Systems: Employed in base stations, repeaters, and other telecommunications equipment to generate timing signals for signal processing and communication.
  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial automation systems to provide precise timing for control and monitoring functions.
  • Data Acquisition Systems: Employed in data loggers, oscilloscopes, and other data acquisition systems to generate clock signals for accurate sampling and data conversion.
  • Embedded Systems: Used in a wide range of embedded systems, including consumer electronics, automotive systems, and medical devices, to provide timing signals for various functions.

Features

  • Programmable Frequency: The device allows users to program the output frequency to meet specific system requirements.
  • Multiple Outputs: The clock generator provides multiple output channels, enabling it to drive multiple devices or sub-systems simultaneously.
  • Low Jitter: Designed to generate clock signals with low jitter, ensuring high-quality timing signals for sensitive applications.
  • Wide Frequency Range: Supports a wide range of output frequencies, offering flexibility in system design.
  • Jitter Attenuation: Can attenuate jitter present in the input clock signal, improving the overall timing performance of the system.

Benefits

  • Precise Timing: Ensures accurate timing signals for reliable system operation.
  • Flexible Design: Programmable frequency and multiple outputs enable flexible system design and configuration.
  • Improved Performance: Low jitter and jitter attenuation enhance the performance of timing-critical applications.
  • Reduced System Cost: Integrated functionality reduces the need for external components, lowering system cost.
  • Simplified Design: Programmability simplifies system design and reduces development time.

Additional Details: The CY7B9234-400JC operates at 400 MHz and comes in a JC package. It's crucial to consult the manufacturer's datasheet for precise specifications, including voltage requirements, operating temperature range, and programming instructions, to ensure proper application and performance. Being sourced from Rochester Electronics, this component is a guaranteed continuation part, vital for maintaining legacy systems.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Chilisin
Lowest to $0.0021
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess