EN
  • EN
  • DE

SMD1206P075TFT

Part No SMD1206P075TFT
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190790-SMD1206P075TFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1206P075TFT CAD Model

Description

The SMD1206P075TFT is a PolySwitch PPTC (Polymeric Positive Temperature Coefficient) resettable fuse manufactured by Littelfuse. It's designed as a surface mount device for overcurrent protection in electronic circuits. In an overcurrent situation, the resistance of the PPTC dramatically increases, limiting the current flow and safeguarding downstream components from damage. Once the overcurrent condition is resolved and power is removed, the device cools down and automatically returns to its low-resistance state, restoring normal circuit operation without requiring manual fuse replacement.

Applications

  • USB Ports: Providing overcurrent protection for USB ports in computers, laptops, and other devices.
  • Mobile Devices: Protecting battery charging circuits and other internal components in smartphones and tablets.
  • Power Supplies: Safeguarding power supplies from overload conditions.
  • Game Consoles: Overcurrent protection for various circuits within game consoles.
  • General Electronics: Used in a wide range of electronic devices for overcurrent protection.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Resettable Fuse (PPTC): Automatically resets after the overcurrent condition is removed.
  • Compact 1206 Package: Small footprint for space-constrained applications.
  • Fast Trip Time: Quick response to overcurrent events.
  • Low Resistance: Maintains a low resistance during normal operation.

Benefits

  • Improved Circuit Protection: Provides reliable overcurrent protection.
  • Reduced Downtime: Automatic reset minimizes downtime.
  • Lower Maintenance Costs: Eliminates the need for fuse replacement.
  • Enhanced Product Safety: Protects against fire hazards and other safety risks.
  • Simplified Design: Easy integration into existing circuits.

Specifications:

Specific specifications should be obtained from the Littelfuse datasheet. Key parameters to look for include:

  • Hold Current (Ihold): The maximum current the device can carry without tripping, typically around 0.75A.
  • Trip Current (Itrip): The current at which the device will trip and increase its resistance.
  • Voltage Rating (Vmax): The maximum voltage the device can withstand.
  • Operating Temperature Range: The range of temperatures the device can operate within.

Always consult the official Littelfuse SMD1206P075TFT datasheet for accurate and complete specifications.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,720+ $0.0368 $100.0960
4,205+ $0.0357 $150.1185
5,800+ $0.0345 $200.1000
7,490+ $0.0334 $250.1660
10,035+ $0.0299 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,660 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess