EN
  • EN
  • DE

VMS-275-12-1

Part No VMS-275-12-1
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 160W / Open Frame AC DC Converters 1 Output 12V 80 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr CUI Inc.
Series VMS-275 (275W)
Package Box
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 13.33 A
Power (Watts) 160W (275W Forced Air)
Applications Medical
Voltage - Isolation 4.2 kV
Efficiency 88%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 5.00" L x 3.00" W x 0.75" H (127.0mm x 76.2mm x 19.1mm)
Approval Agency CB Scheme, EN, FCC, IEC, TUV, UL
Standard Number 55011 Class B; 60601-1; 61000-3-2; 61000-3-3
Base Product Number VMS-275
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Other Names 2266-VMS-275-12-1
Standard Package 42
Win Source Part Number 1185202-VMS-275-12-1
Ultra Librarian 3D Model Ultra Librarian VMS-275-12-1 CAD Model

Description

The VMS-275-12-1 is an AC/DC converter from CUI Inc. that is designed for medical applications.

  • Type: AC/DC Converter
  • Application: Medical
  • Type: Open Frame
  • Power Output: 160W (275W forced air)
  • Features: Adjustable Output, Power Factor Correction (PFC), Standby Output, Universal Input
  • Input Voltage: 80 ~ 264 VAC
  • Isolation Voltage: 4.2 kV
  • Output Voltage: 12V
  • Output Current: 13.33 A
  • Efficiency: 88%
  • Operating Temperature: -40°C ~ 70°C (with derating)
  • Dimensions: 5.00" L x 3.00" W x 0.75" H (127.0mm x 76.2mm x 19.1mm)
  • Approvals: CB Scheme, EN, FCC, IEC, TUV, UL
  • Standards: 55011 Class B, 60601-1, 61000-3-2, 61000-3-3

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $39.4819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess