EN
  • EN
  • DE

CY23FP12OCT

Part No CY23FP12OCT
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 23FP Series Pll Based Clock Driver 12 True Output(s) 0 Inverted Output(s) PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054088-CY23FP12OCT
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY23FP12OCT CAD Model

Description

The CY23FP12OCT is a clock buffer from Rochester Electronics. Clock buffers are used to distribute clock signals with minimal skew and jitter, ensuring accurate timing across various digital systems. As a clock buffer, the CY23FP12OCT accepts a clock input and provides multiple clock outputs, driving various loads within a system.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission and maintain data integrity.
  • Telecommunications Systems: Employed in telecom infrastructure to synchronize signals and manage data flow efficiently.
  • Computing Platforms: Integrated into motherboards, servers, and workstations to distribute clock signals to processors, memory controllers, and other critical components.
  • Industrial Automation: Utilized in industrial control systems, programmable logic controllers (PLCs), and other automation equipment to synchronize operations and ensure precise timing.
  • Audio and Video Processing: Found in audio and video processing equipment to maintain synchronization between different processing stages, minimizing artifacts and ensuring high-quality output.

Features

  • Multiple Clock Outputs: Provides multiple clock outputs from a single input, enabling distribution of clock signals to various devices.
  • Low Skew: Minimizes the difference in arrival times between different clock outputs, ensuring synchronization and reducing timing errors.
  • Low Jitter: Reduces timing variations in the clock signal, resulting in cleaner signals and improved system performance.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, providing flexibility in system design and compatibility with different power supplies.
  • Compact Package: Available in a compact package for efficient space utilization on circuit boards.

Benefits

  • Improved System Performance: By distributing accurate and synchronized clock signals, the CY23FP12OCT enhances the overall performance of digital systems.
  • Enhanced Signal Integrity: The low skew and jitter characteristics of the buffer ensure high signal integrity, minimizing timing errors and improving system reliability.
  • Simplified System Design: The multiple clock outputs and wide operating voltage range simplify system design, reducing the number of components required and improving design flexibility.
  • Cost-Effective Solution: Offers a cost-effective solution for clock distribution, providing high performance and reliability at a competitive price.
  • Reduced Electromagnetic Interference (EMI): Designed to minimize EMI, ensuring that the clock signals do not interfere with other components in the system.

Additional Details

Specific technical specifications for the CY23FP12OCT, such as operating frequency, output impedance, and power consumption, are typically found in the product datasheet. Refer to the official datasheet from Rochester Electronics for detailed electrical characteristics, timing diagrams, and application notes to ensure proper implementation and optimal performance. The device is designed to meet industry standards for clock distribution and signal integrity, offering a reliable and efficient solution for a wide range of applications.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess