EN
  • EN
  • DE

CDP65C51AE2

Part No CDP65C51AE2
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description CMOS Asynchronous Communications Interface AdapterACIA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173313-CDP65C51AE2
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDP65C51AE2 CAD Model

Description

The CDP65C51AE2 is a CMOS Universal Asynchronous Receiver/Transmitter (UART) manufactured by Rochester Electronics. As a UART, it handles the asynchronous serial communication between a microprocessor or microcontroller and peripheral devices. This particular part is likely a re-manufactured or continuing production of an older design, given Rochester Electronics' specialization in extending the lifecycle of mature products.

Applications:

  • Serial Communication Interfaces: Providing a UART interface for microcontrollers to communicate with devices like modems, printers, or other microcontrollers.
  • Embedded Systems: Used in embedded applications requiring serial data transmission and reception.
  • Industrial Control Systems: Facilitating serial communication between sensors, actuators, and control units.
  • Data Acquisition Systems: Employed in data loggers and other systems to acquire data serially from various instruments.
  • Legacy System Support: Maintaining compatibility with older systems that rely on serial communication protocols.

Features:

  • CMOS Technology: Low power consumption compared to older technologies.
  • Programmable Baud Rate Generator: Allows flexible configuration of the serial communication speed.
  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • Parity Generation and Checking: Provides error detection capabilities to ensure data integrity.
  • Multiple Interrupt Outputs: Signals various events such as transmit buffer empty, receiver buffer full, or error conditions.

Benefits:

  • Easy Integration: Simplifies the implementation of serial communication in embedded systems.
  • Flexible Configuration: Programmable baud rate and other parameters allow adaptation to various communication protocols.
  • Reliable Communication: Parity checking and other error detection mechanisms enhance data integrity.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Continued Availability: Rochester Electronics ensures a continuous supply of this mature product.

Additional Details:

The CDP65C51AE2 typically operates from a 5V power supply. It supports various data formats, including different word lengths and parity options. The specific pinout and functionality will depend on the package type, so consult the datasheet for detailed information. Given Rochester Electronics' role, this part is an important option for maintaining and supporting legacy systems where the original manufacturer may no longer be producing the component. Its CMOS construction provides a reliable, low power consumption solution for serial data communication needs. Its ability to be reprogrammed for different baud rates is extremely important for matching it with the device it is intended to communicate with.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
EPCOS (TDK)
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
AVX Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess