The CDP1852CEX is a byte-wide input/output port manufactured by Rochester Electronics. As a part of the CDP1800 series of CMOS microprocessors and peripherals, it is designed to expand the I/O capabilities of systems utilizing these processors. This component is particularly useful in applications requiring parallel data transfer and control.
Applications
- Microprocessor-based control systems
- Parallel data acquisition systems
- Industrial automation
- Instrumentation
- Robotics
Features
- Byte-wide parallel input/output
- CMOS technology for low power consumption
- TTL compatibility
- Bidirectional data transfer capability
- Three-state output
- Single +4V to +6V power supply requirement
Benefits
- Increased I/O capacity for CDP1800-based systems
- Reduced power consumption compared to older technologies
- Easy integration with TTL-based logic
- Flexible data transfer options
- Simplified system design due to three-state output
- Wide operating voltage range
Additional Details
The CDP1852CEX features a three-state output, enabling multiple devices to share a common data bus. This is crucial in complex systems where numerous peripherals need to communicate with the microprocessor. The device is designed to operate within a single +4V to +6V power supply range, simplifying power supply requirements. Its CMOS construction offers advantages in low power consumption and high noise immunity, making it suitable for a variety of industrial and embedded applications. The parallel input/output configuration allows for efficient data transfer, increasing system throughput.