Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFNP (4x4)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866198-CDCP1803RTHT
Ultra Librarian 3D Model Ultra Librarian CDCP1803RTHT CAD Model

Description

The Texas Instruments CDCP1803RTHT is a Texas Instruments integrated circuit with a package/case of 24-VFQFN Exposed Pad.

  • Package/Case: 24-VFQFN Exposed Pad
  • Package: Bulk
  • Mounting: Surface Mount
  • Status: Obsolete
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 250
  • Used for: Integrated Circuits
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $1.7517
ECAD model for IDT74FCT3807PYG8
Texas Instruments
DUAL BANK 4-CHANNEL OUTPUT 1.8-V / Clock Clock Buffer IC 1:4 2 GHz 28-VFQFN Exposed Pad
Lowest to $14.6617
ECAD model for LMK1D2104RHDR
Renesas Electronics America
IC Clock Buffer 1: 5 20SOIC
Lowest to $2.8032
ECAD model for IDT49FCT805ASOGI8
Microchip Technology
Low Voltage 1.2V/1.8V CML 1:2 Fanout Buffer, 3.2Gbps, 3.2GHz | IC CLK BUFFER 1:2 3.2GHZ 16MLF
Lowest to $29.9676
ECAD model for SY54011RMG
IDT, Integrated Device Technology Inc
Lowest to $161.7000
ECAD model for ICS83054AGI-01LFT
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $26.5405
ECAD model for LMK01000ISQE
ON Semiconductor
2.5 V / 3.3 V / 5.0 V 1:4 Clock Fanout Buffer
Lowest to $5.2667
ECAD model for NB3L553DG
Micrel
Need more? Email Us
ECAD model for SY58031UMG TR
Texas Instruments
IC CLK BUFFER 3:7 3.1GHZ 36WQFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:7 3.1 GHz 36-WFQFN Exposed Pad
Lowest to $9.3639
ECAD model for LMK00306SQX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention