EN
  • EN
  • DE

CAT5114VI-50

Part No CAT5114VI-50
Manufacturer Rochester Electronics
Catalog Data Acquisition - Digital Potentiometers
Description DIGITAL POT, 1 FUNC, 50000OHM, I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Manufacturer Catalyst Semiconductor
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865817-CAT5114VI-50
Ultra Librarian 3D Model Ultra Librarian CAT5114VI-50 CAD Model

Description

The CAT5114VI-50 is a volatile digital potentiometer manufactured by ON Semiconductor and supplied by Rochester Electronics. It features a single channel with 32-taps, allowing for precise resistance adjustment through digital control. This device is often used in applications requiring electronic trimming or calibration.

Applications

  • Electronic volume control in audio equipment
  • LCD brightness and contrast adjustment
  • Power supply calibration
  • Automotive electronics
  • Gain control in amplifiers

Features

  • 32 Taps: Provides fine-grained resistance adjustment.
  • Single Channel: Simplifies circuit design for single-potentiometer applications.
  • Volatile Memory: Resistance setting is lost when power is removed.
  • Up/Down Interface: Easy to control with digital signals.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Voltage: Operates over a broad voltage range (typically 2.7V to 5.5V).

Benefits

  • Precise Adjustment: Digital control allows for accurate and repeatable resistance settings.
  • Simplified Calibration: Enables electronic trimming, eliminating the need for manual potentiometers.
  • Reduced Component Count: Can replace mechanical potentiometers, saving board space.
  • Improved Reliability: Solid-state design offers greater reliability compared to mechanical components.
  • Easy Integration: Simple digital interface simplifies integration into microcontroller-based systems.

Additional Details

The CAT5114VI-50 is typically available in an 8-pin SOIC package. The resistance value is determined by the digital input signals. Since it is a volatile potentiometer, the resistance setting must be re-established each time the power is cycled. Detailed electrical characteristics, including resistance range and linearity, can be found in the manufacturer's datasheet. When implementing this device, it's essential to adhere to the recommended operating conditions and provide appropriate decoupling capacitors to ensure stable operation. The -50 at the end of the part number likely indicates a specific resistance value; consult the datasheet to confirm.

You May Also Be Interested in

Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess