EN
  • EN
  • DE

CA3420T

Part No CA3420T
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014527-CA3420T
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3420T CAD Model

Description

The CA3420T is a BiMOS operational amplifier from Rochester Electronics. This op-amp combines the advantages of both bipolar and MOSFET technologies to deliver exceptional performance in various analog circuit applications. It is specifically designed to provide high input impedance, low input bias current, and high slew rate, making it suitable for demanding applications that require precision and speed.

Applications

  • Instrumentation amplifiers: The high input impedance makes it suitable for amplifying signals from high-impedance sensors.
  • Sample-and-hold circuits: The low input bias current minimizes droop in sample-and-hold applications.
  • Comparators: The high slew rate enables fast and accurate signal comparisons.
  • Active filters: The CA3420T can be used to design high-performance active filters with precise frequency response.
  • Data acquisition systems: Suitable for amplifying and buffering analog signals in data acquisition systems.

Features

  • BiMOS Technology: Combines bipolar and MOSFET transistors for optimal performance.
  • High Input Impedance: Minimizes loading effects on signal sources.
  • Low Input Bias Current: Ensures accurate signal amplification, especially with high-impedance sources.
  • High Slew Rate: Enables fast response to rapidly changing input signals.
  • Wide Bandwidth: Provides good frequency response for a variety of applications.
  • Single or Dual Supply Operation: Offers flexibility in power supply configuration.

Benefits

  • Improved Accuracy: The high input impedance and low input bias current contribute to accurate signal amplification and processing.
  • Faster Response Time: The high slew rate enables quick response to input signal changes.
  • Reduced Loading Effects: The high input impedance minimizes the impact on the signal source, ensuring signal integrity.
  • Versatile Applications: Suitable for a wide range of analog circuit applications due to its excellent performance characteristics.
  • Simplified Circuit Design: Single or dual supply operation allows for flexible integration into existing circuits.

Additional Details

The CA3420T typically operates with a supply voltage range of ±3V to ±18V. It is available in various package types, including through-hole and surface-mount options. Its operating temperature range is usually specified from -40°C to +85°C, making it suitable for industrial and commercial applications. Detailed electrical characteristics, such as input offset voltage, input offset current, and common-mode rejection ratio (CMRR), can be found in the product datasheet provided by Rochester Electronics.

You May Also Be Interested in

TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TT Electronics
Need more? Email Us
Yageo
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2420

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess