EN
  • EN
  • DE

CA3304D

Part No CA3304D
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Rochester Electronics
Categories Custom Parts
Win Source Part Number 1220275-CA3304D
Ultra Librarian 3D Model Ultra Librarian CA3304D CAD Model

Description

The CA3304D is a high-speed, quad comparator manufactured by Rochester Electronics. This device is designed for applications requiring precise voltage comparison with fast response times. It features a wide operating voltage range and is suitable for various signal processing and control circuits.

Applications

  • Analog-to-Digital Converters (ADCs): Used in flash ADCs for high-speed signal conversion.
  • Threshold Detection: Detecting voltage levels in various electronic systems.
  • Zero-Crossing Detection: Identifying the zero-crossing point of AC signals.
  • Waveform Generation: Creating pulse waveforms and other signals.
  • Window Comparators: Monitoring voltage levels within a defined range.

Features

  • Quad Comparator: Contains four independent comparators in a single package.
  • High Speed: Fast response time for accurate voltage comparison.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • TTL Compatible Outputs: Can directly interface with TTL logic circuits.
  • Low Input Bias Current: Minimizes loading on input signals.

Benefits

  • Increased System Speed: Fast comparators enable high-speed signal processing.
  • Versatile Applications: Suitable for a wide range of voltage comparison applications.
  • Simplified System Design: Quad comparator reduces component count and simplifies circuit layout.
  • Easy Integration: TTL compatible outputs facilitate integration with digital systems.
  • Improved Accuracy: Low input bias current minimizes errors in voltage comparison.

Additional Details

The CA3304D is typically available in a 14-pin DIP or SOIC package. The propagation delay is usually in the nanosecond range. Rochester Electronics often remanufactures or continues to produce components that are no longer actively supported by the original manufacturer. Consult the Rochester Electronics datasheet for precise timing specifications, voltage ranges, and package information.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
UTC
Lowest to $0.3269
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess