EN
  • EN
  • DE

CA3193T

Part No CA3193T
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description Small Size Step-down Switching Regulator Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197678-CA3193T
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA3193T CAD Model

Description

The CA3193T is a BiMOS operational amplifier, originally manufactured by RCA and now offered by Rochester Electronics. This op-amp combines the advantages of both bipolar and MOSFET technologies to achieve high performance characteristics. It is suitable for a variety of analog signal processing applications.

Applications

  • Precision instrumentation amplifiers
  • High-impedance buffers
  • Sample-and-hold circuits
  • Comparators
  • Active filters

Features

  • BiMOS Technology: Combines bipolar and MOSFET transistors on a single chip.
  • High Input Impedance: Typically in the Teraohm range, minimizing loading effects on the input signal source.
  • Low Input Bias Current: Minimizes DC offset errors in precision circuits.
  • Wide Bandwidth: Offers good frequency response for a range of signal frequencies.
  • High Slew Rate: Enables fast signal processing and accurate reproduction of transient signals.
  • Single or Dual Supply Operation: Provides flexibility in circuit design and power supply configurations.

Benefits

  • Improved Accuracy: High input impedance and low bias current contribute to more accurate signal amplification and processing.
  • Reduced Circuit Complexity: The combination of bipolar and MOSFET devices simplifies circuit design.
  • Enhanced Performance: High slew rate and wide bandwidth ensure good dynamic performance.
  • Greater Design Flexibility: Single or dual supply operation allows for adaptation to various system requirements.
  • Long-Term Availability: Rochester Electronics provides a continued source for this discontinued RCA part.

Additional Details

The CA3193T operates over a specified temperature range (typically -55°C to +125°C), making it suitable for use in harsh environments. It is available in a standard DIP package. For detailed electrical characteristics, refer to the manufacturer's datasheet. When using this op-amp, proper decoupling capacitors should be used close to the power supply pins to minimize noise and ensure stable operation. Also, ensure that the input voltage range is within the specified limits to prevent damage to the device.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
UTC
Lowest to $0.3269
Hewlett Packard
Need more? Email Us
Conexant Systems
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess