EN
  • EN
  • DE

AMPAL16R4B/BRA

Part No AMPAL16R4B/BRA
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029509-AMPAL16R4B/BRA
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPAL16R4B/BRA CAD Model

Description

The AMPAL16R4B/BRA is a Programmable Array Logic (PAL) device manufactured by Rochester Electronics. This device is a versatile solution for implementing custom logic functions, frequently used in digital systems to manage tasks like state machine control, address decoding, and other logic operations.

Applications

  • State machine controllers for embedded systems
  • Address decoding in memory systems
  • Peripheral device controllers
  • Timing control circuits
  • Custom logic implementations in legacy systems

Features

  • Registered outputs with feedback: Provides improved timing and control capabilities.
  • Programmable logic array: Allows for flexible customization of logic functions.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic circuits.
  • Low-power consumption: Minimizes power requirements for energy-efficient operation.
  • Fast propagation delay: Enables high-speed operation in demanding applications.

Benefits

  • Simplified circuit design: Reduces the complexity and cost of digital circuits.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Improved system performance: Enables high-speed operation and efficient resource utilization.
  • Reduced board space: Minimizes the size and weight of electronic devices.
  • Enhanced timing control: Registered outputs provide precise timing and control capabilities.

Additional Details

The AMPAL16R4B/BRA features registered outputs which include flip-flops, allowing for sequential logic implementation. It is typically programmed using standard PAL programming tools. It's composed of a programmable AND array and a fixed OR array connected to the registered outputs. The number of inputs, outputs, and product terms varies based on the specific model. Performance characteristics like propagation delay and power consumption are often found in the manufacturer's datasheet. Rochester Electronics ensures quality through stringent testing and quality control. This PAL device is suited for situations requiring flexible and efficient logic solutions, and its custom logic implementation capabilities make it valuable in a variety of digital systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess