EN
  • EN
  • DE

AM93L422ADMB

Part No AM93L422ADMB
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027438-AM93L422ADMB
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM93L422ADMB CAD Model

Description

The AM93L422ADMB, manufactured by Rochester Electronics, is a high-speed, low-power Schottky 4-bit static Shift Register. This device is designed for use in a wide variety of digital logic applications, offering a combination of speed and efficiency.

Applications

  • Data Communication Systems: Used in serial-to-parallel and parallel-to-serial data conversion.
  • Digital Delay Lines: Implements precise time delays in digital signals.
  • Sequence Generation: Generates specific digital sequences for control and testing.
  • Instrumentation: Used in test and measurement equipment for data manipulation.
  • Control Systems: Integrates into digital control circuits requiring data shifting.

Features

  • High-Speed Operation: Provides fast data transfer rates.
  • Low Power Consumption: Reduces overall system power requirements.
  • 4-Bit Configuration: Handles data in 4-bit segments.
  • Static Operation: Retains data indefinitely as long as power is applied.
  • Schottky TTL Technology: Offers improved speed and lower power dissipation compared to standard TTL.

Benefits

  • Improved System Performance: High-speed operation enhances data processing capabilities.
  • Reduced Power Consumption: Low-power design contributes to energy efficiency.
  • Versatile Application: Suitable for a broad range of digital logic designs.
  • Reliable Data Storage: Static operation ensures data integrity.
  • Enhanced Signal Integrity: Schottky technology minimizes signal degradation.

Additional Details

The AM93L422ADMB is typically supplied in a ceramic dual-in-line package (CERDIP), ensuring robust performance and reliability. It operates within a standard temperature range for commercial and industrial applications. Key specifications include a typical propagation delay of a few nanoseconds and a supply voltage of 5V. This device is pin-compatible with other industry-standard 4-bit shift registers, facilitating easy integration into existing systems. Rochester Electronics provides continued availability of this device, ensuring long-term support for legacy systems and new designs alike. Proper decoupling capacitors are recommended for stable operation. Detailed timing diagrams and application notes are available from Rochester Electronics to assist designers in implementing this shift register effectively.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess