EN
  • EN
  • DE

AM7968-70DC

Part No AM7968-70DC
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229908-AM7968-70DC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM7968-70DC CAD Model

Description

The AM7968-70DC, manufactured by Rochester Electronics, is a network interface controller (NIC) designed for Ethernet applications. Rochester Electronics specializes in providing long-term support and continuing manufacturing of discontinued or end-of-life semiconductor devices. The AM7968-70DC is a vital component for enabling network connectivity in various systems.

Applications

  • Embedded networking devices
  • Industrial Ethernet controllers
  • Network interface cards (NICs)
  • Bridge and router systems
  • Legacy network equipment
  • Telecommunications equipment

Features

  • Ethernet Controller: Supports standard Ethernet protocols.
  • 70ns Access Time: Relatively fast access time for data transfer.
  • DMA Support: Direct Memory Access capability for efficient data transfer between the network and system memory.
  • Manchester Encoding/Decoding: Handles Manchester encoding/decoding for Ethernet communication.
  • Supports various network speeds: (depending on the specific implementation - check the datasheet).
  • Interrupt Handling: Generates interrupts to signal network events to the host processor.

Benefits

  • Network Connectivity: Enables devices to communicate over an Ethernet network.
  • Efficient Data Transfer: DMA support allows for high-speed data transfer with minimal CPU overhead.
  • Simplified Network Integration: Provides a complete Ethernet interface solution.
  • Long-Term Availability: Rochester Electronics ensures the continued availability of this device, even after the original manufacturer has discontinued production.
  • Cost-Effective Solution: Provides a cost-effective solution for adding Ethernet connectivity to embedded systems.
  • Legacy System Support: Ideal for maintaining and supporting older network equipment.

Additional Details

The AM7968-70DC is available in a DIP package ('DC' likely indicates Dual In-line Package). It requires a clock signal and external components for proper operation. The datasheet provides detailed information on pin assignments, electrical characteristics, timing specifications, and application circuits. Rochester Electronics provides documentation and support for this device, ensuring that customers can continue to use it in their systems. This part is particularly valuable for applications where a replacement or alternative for a discontinued Ethernet controller is needed.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess