EN
  • EN
  • DE

AM2910A/BUA

Part No AM2910A/BUA
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020091-AM2910A/BUA
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2910A/BUA CAD Model

Description

The AM2910A/BUA is a 12-bit Microprogram Sequencer manufactured by Rochester Electronics. This device is designed to control the sequence of microinstructions in a microprogrammed system. It provides a powerful and flexible means of implementing complex control logic. Rochester Electronics ensures that this part meets original manufacturer specifications, offering continued support for legacy systems.

Applications

  • Microprogrammed control units: Used in processors and controllers that employ microprogramming techniques.
  • Emulation systems: Implements the control logic for emulating other processors.
  • Specialized controllers: Controls the operation of complex systems in industrial automation, telecommunications, and other applications.
  • Digital signal processing (DSP): Manages the sequence of operations in DSP systems.
  • Computer architecture education: Serves as a practical example of microprogrammed control in educational settings.

Features

  • 12-bit address field: Supports up to 4096 microinstruction addresses.
  • Conditional branching: Allows for branching based on external conditions.
  • Loop control: Simplifies the implementation of loops in microprograms.
  • Stack architecture: Supports subroutine calls and returns.
  • Incrementer/adder: Facilitates sequential instruction fetching.

Benefits

  • Flexible control logic: Enables the implementation of complex control sequences.
  • Reduced design complexity: Simplifies the design of microprogrammed control units.
  • Improved performance: Optimizes the execution of microprograms.
  • Enhanced maintainability: Simplifies the process of modifying and updating control logic.
  • Extended product lifecycle: Rochester Electronics provides continued availability of legacy components.

Additional Details

The AM2910A/BUA is typically packaged in a ceramic dual-in-line package (CERDIP) or plastic dual-in-line package (PDIP). Key specifications include clock frequency, power dissipation, and input/output voltage levels. The device requires a 5V power supply. It is designed to operate over a defined temperature range. Rochester Electronics ensures that all devices meet the original manufacturer's specifications, providing a reliable source for obsolete or hard-to-find components. Its features make it suitable for various control applications where flexibility and precise timing are important.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess