EN
  • EN
  • DE

AM2909APC

Part No AM2909APC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029507-AM2909APC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2909APC CAD Model

Description

The AM2909APC, manufactured by Rochester Electronics, is a 4-bit bipolar microprogram sequencer designed for high-speed control applications. This sequencer is a critical component in implementing complex control logic within digital systems. Rochester Electronics specializes in providing continued support for mature and end-of-life components, ensuring availability for long-term projects.

Applications

  • Microprogram Control Units: Used in CPUs and other processors for controlling the execution of microinstructions.
  • Bit-Slice Processors: Employed in designing custom processors with specific instruction sets.
  • Peripheral Controllers: Utilized in controlling complex peripherals such as disk drives and graphics controllers.
  • State Machines: Implemented in systems requiring complex state transitions and control sequences.
  • Digital Signal Processing (DSP) Systems: Used for controlling the flow of data and instructions in DSP algorithms.

Features

  • 4-Bit Microprogram Sequencer: Provides sequencing capabilities for microprogram control.
  • High-Speed Bipolar Technology: Ensures fast operation and quick response times.
  • Multiple Jump and Branch Capabilities: Offers flexible control flow options.
  • Subroutine Handling: Supports nested subroutines for modular code design.
  • Stack Architecture: Uses a stack for storing return addresses during subroutine calls.

Benefits

  • Enhanced System Performance: High-speed operation reduces execution time in control applications.
  • Flexibility: Multiple jump and branch options allow for complex control logic implementation.
  • Modular Design: Subroutine handling simplifies code organization and maintenance.
  • Compact Implementation: Integrates sequencing functions into a single chip, reducing board space.
  • Continued Availability: Rochester Electronics ensures a reliable supply of this mature component.

Additional Details

The AM2909APC typically operates at a supply voltage of 5V and is available in a DIP (Dual In-line Package). It supports various control signals to manage the sequencing of microinstructions, including conditional jumps, subroutine calls, and loop control. This sequencer provides a powerful solution for implementing complex control logic in a wide range of digital systems. The device is designed for reliable operation within specified temperature and voltage ranges. Rochester Electronics’ continued support ensures that users can rely on this component for long-term projects and maintenance of existing systems.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0721 $66.2163
7+ $18.1104 $126.7728
10+ $17.5445 $175.4450
14+ $16.9785 $237.6990
18+ $16.4126 $295.4268
24+ $14.7147 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess