EN
  • EN
  • DE

AM27C512-150JC

Part No AM27C512-150JC
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 512 Kilobit ( 64 K x 8-Bit ) CMOS EPROM Speed options as fast as 55 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143553-AM27C512-150JC
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C512-150JC CAD Model

Description

The AM27C512-150JC is a 512 Kbit (64K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. This device is organized as 65,536 words of 8 bits each. It's designed for use in various applications requiring non-volatile storage of data and program code.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Firmware storage
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices

Features:

  • Fast access time: 150 ns
  • Single 5V power supply
  • Low power consumption
  • CMOS technology for high performance and low power
  • Programming voltage: 12.75V
  • TTL compatible inputs and outputs
  • Three-state output
  • Available in a DIP (Dual In-line Package) package
  • High noise immunity

Benefits:

  • Reliable non-volatile storage: The EPROM technology ensures data retention even when power is removed.
  • Fast access time: The 150 ns access time allows for relatively quick retrieval of stored data.
  • Easy to program: The device can be easily programmed using standard EPROM programmers.
  • Low power consumption: CMOS technology contributes to lower power requirements, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates reliably over a range of supply voltages.
  • Suitable for harsh environments: Offers good noise immunity and performance in demanding environments.

Additional Details:

The AM27C512-150JC uses a standard JEDEC-approved pinout, allowing for easy integration into existing systems. It's manufactured using CMOS technology. The device is available in a ceramic DIP package, suitable for through-hole mounting. The operating temperature range is typically from 0°C to +70°C, but this should be confirmed by the datasheet. This EPROM offers a cost-effective solution for applications requiring non-volatile memory storage with good access times.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess