EN
  • EN
  • DE

AM2502DMB

Part No AM2502DMB
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044497-AM2502DMB
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2502DMB CAD Model

Description

The AM2502DMB, manufactured by Rochester Electronics, is a re-manufactured or long-lead time IC. Given Rochester Electronics' role, this part is likely a legacy component that is no longer actively produced by the original manufacturer, making it essential for maintaining older systems and equipment. It is a reliable solution for extending the life of systems where the original components are obsolete or difficult to source.

Applications:

  • Legacy System Maintenance: Used in repairing and maintaining older electronic systems where original components are no longer available.
  • Industrial Equipment: Maintaining and repairing industrial machinery that relies on older electronic components.
  • Aerospace and Defense Systems: Supporting long-term operation of critical aerospace and defense equipment.
  • Medical Devices: Ensuring the continued operation of older medical equipment.
  • Telecommunications Infrastructure: Maintaining older telecommunications systems.

Features:

  • Obsolete Component Replacement: Provides a functional replacement for hard-to-find or obsolete electronic components.
  • Guaranteed Functionality: Rochester Electronics ensures the component meets original manufacturer specifications.
  • Extended Product Lifecycle: Helps extend the operational life of existing equipment and systems.
  • Quality Assurance: Rigorous testing and quality control processes ensure reliability.
  • Long-Term Availability: Rochester Electronics specializes in providing long-term support for end-of-life components.

Benefits:

  • Reduced Downtime: Minimizes downtime by providing readily available replacement components.
  • Cost Savings: Avoids the need for costly system redesigns or replacements.
  • Extended Equipment Life: Extends the operational life of existing equipment and systems.
  • Reliable Performance: Ensures reliable performance through rigorous testing and quality control.
  • Peace of Mind: Provides assurance that critical components are available when needed.

Additional Details:

Given that it's supplied by Rochester Electronics, the AM2502DMB undergoes thorough testing to meet the original manufacturer's specifications. This includes functional testing, parametric testing, and visual inspection to ensure reliability. The package type and specific electrical characteristics will depend on the original component that the AM2502DMB replaces. Designers and maintenance engineers should consult the datasheet provided by Rochester Electronics for detailed specifications and application information. It is crucial to verify the compatibility of the replacement component with the existing system to ensure proper functionality and prevent damage. Rochester Electronics provides comprehensive support and documentation to facilitate the integration of their components.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess