EN
  • EN
  • DE

FAN602MX

Part No FAN602MX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 5.5V ~ 25V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name FAN602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN602MXOSDKR, FAN602MXOSCT, FAN602MXOSTR, FAN602MX-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871505-FAN602MX
Ultra Librarian 3D Model Ultra Librarian FAN602MX CAD Model

Description

Introducing the FAN602MX from ON Semiconductor

The FAN602MX is a highly efficient, integrated power solution from ON Semiconductor, designed to meet the rigorous power demands of modern electronic devices. This advanced power module is part of ON Semiconductor's renowned portfolio of energy-efficient products, engineered to optimize power consumption and extend the battery life of portable and compact electronics.

Key Features

  • High Efficiency: The FAN602MX boasts an impressive efficiency rating, which minimizes energy waste and ensures that devices run cooler and more reliably.
  • Compact Design: With its small footprint, this power module is ideal for space-constrained applications, enabling designers to maximize performance in minimal PCB real estate.
  • Integrated Functionality: This module combines a PWM controller and MOSFETs in a single package, simplifying design and reducing external component count.
  • Wide Input Voltage Range: The FAN602MX is designed to accommodate a broad range of input voltages, making it versatile for various applications.
  • Thermal Management: Advanced thermal design ensures that the device operates within safe temperature limits, enhancing system reliability.

Applications

The FAN602MX is suitable for a wide array of applications, particularly where power efficiency and space savings are critical. It is an excellent choice for:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing peripherals
  • Industrial controls

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable products. The FAN602MX is built to meet stringent quality standards, ensuring long-term performance and stability across various operating conditions.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices, and the FAN602MX is designed with eco-friendly considerations in mind. It adheres to RoHS directives, ensuring that it is free from hazardous substances and complies with global environmental regulations.

With the FAN602MX, ON Semiconductor continues to push the boundaries of power management technology, providing designers with a robust, efficient, and compact solution that meets the evolving needs of modern electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess