EN
  • EN
  • DE

AD9000SD/883B

Part No AD9000SD/883B
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224253-AD9000SD/883B
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9000SD/883B CAD Model

Description

The AD9000SD/883B is a high-speed, 8-bit analog-to-digital converter (ADC) from Rochester Electronics, designed to meet the stringent requirements of military and aerospace applications. This ADC offers a blend of high sampling rates and robust performance, making it suitable for demanding signal processing tasks.

Applications:

  • Radar Systems
  • Electronic Warfare
  • High-Speed Data Acquisition
  • ATE (Automatic Test Equipment)
  • Avionics

Features:

  • 8-Bit Resolution: Provides adequate resolution for a wide range of signal processing applications.
  • High Sampling Rate: Designed for high speed data conversion.
  • Low Input Capacitance: Reduces settling time and improves accuracy.
  • 883B Screening: Manufactured and tested to meet military and aerospace standards for reliability.
  • Wide Operating Temperature Range: Suitable for use in extreme environmental conditions.
  • Re-Engineered by Rochester Electronics: Ensures continued availability and reliability of the component.

Benefits:

  • High-Speed Conversion: Enables real-time processing of high-frequency signals, critical in radar and EW systems.
  • Reliable Performance: The 883B screening ensures dependable operation in harsh environments.
  • Simplified Integration: Designed for easy integration into existing systems, reducing design time and complexity.
  • Long-Term Availability: Rochester Electronics provides a dependable source for components with long product lifecycles.
  • Cost-Effective Solution: Delivers a balance of performance and cost for military and aerospace applications.

Additional Details: The AD9000SD/883B utilizes a flash converter architecture to achieve high sampling rates. It typically includes on-chip track-and-hold circuitry to minimize aperture jitter. The device is packaged in a hermetically sealed package to withstand extreme temperatures and environmental conditions, ensuring reliable performance in demanding applications. This part undergoes rigorous testing to meet the highest standards of reliability and performance.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
TE Connectivity
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess