EN
  • EN
  • DE

74LS126N

Part No 74LS126N
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188379-74LS126N
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS126N CAD Model

Description

The 74LS126N is a Quad Bus Buffer Gate with 3-State Outputs, part of the 74LS series of logic gates. Manufactured by Rochester Electronics, this component is designed for applications requiring buffering and signal isolation. The 'LS' designation indicates it belongs to the Low-Power Schottky TTL family, offering a good balance between speed and power consumption.

Applications:

  • Memory Addressing: Used for buffering address lines in memory systems.
  • Data Bus Isolation: Isolates sections of a data bus to prevent loading effects.
  • Line Driving: Drives signals over longer distances with minimal signal degradation.
  • Logic Level Translation: Can be used to translate logic levels between different systems.
  • Microprocessor Systems: Commonly used in microprocessor-based circuits for buffering and signal management.

Features:

  • Quad Buffer: Contains four independent buffer gates in a single package.
  • 3-State Outputs: Allows outputs to be in a high, low, or high-impedance state.
  • Low Power Consumption: Requires minimal power, making it suitable for battery-powered devices.
  • High Speed: Offers fast switching speeds for improved performance.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits:

  • Improved Signal Integrity: Buffers signals to maintain signal strength and reduce noise.
  • Reduced Loading Effects: Isolates sections of a circuit to minimize loading effects.
  • Increased System Performance: Enables faster and more reliable data transfer.
  • Versatile Application: Suitable for a wide range of digital logic applications.
  • Cost-Effective: Provides a cost-effective solution for buffering and signal isolation.

Additional Details:

The 74LS126N is typically housed in a DIP (Dual In-Line Package). Each of the four buffer gates has an enable input that controls the output state. When the enable input is high, the buffer is active, and the output follows the input. When the enable input is low, the output is in a high-impedance state, effectively disconnecting the gate from the circuit. This 3-state functionality is useful in bus-oriented systems where multiple devices share a common bus. Rochester Electronics specializes in manufacturing and distributing end-of-life and obsolete components, ensuring continued availability of this classic logic gate.

You May Also Be Interested in

Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess