EN
  • EN
  • DE

AVE150-48S03

Part No AVE150-48S03
Manufacturer Emerson Network Power
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197300-AVE150-48S03
Categories Custom Parts
Manufacturer Emerson Network Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AVE150-48S03 CAD Model

Description

The Emerson Network Power AVE150-48S03 is a highly efficient and reliable AC-DC power supply module designed for a wide range of industrial and telecommunications applications. This module offers a compact size and robust performance, making it suitable for integration into various systems requiring a stable 3.3V DC power source.

Applications:

  • Telecommunications equipment
  • Industrial automation systems
  • Networking devices
  • Data centers
  • Test and measurement equipment

Features:

  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Wide Input Voltage Range: Accepts a broad range of AC input voltages for global compatibility.
  • Compact Size: Designed for space-constrained applications.
  • Over Voltage Protection (OVP): Protects connected devices from excessive voltage.
  • Over Current Protection (OCP): Prevents damage from excessive current draw.
  • Over Temperature Protection (OTP): Shuts down the module in case of overheating.
  • Remote On/Off Control: Allows for convenient system integration and power management.
  • Output Voltage Adjustment: Fine-tune the output voltage to meet specific application requirements.

Benefits:

  • Reliable Power: Ensures stable and consistent power delivery for critical applications.
  • Energy Efficient: Reduces energy consumption and lowers operating costs.
  • Protection Features: Safeguards connected devices from potential damage.
  • Easy Integration: Simplifies system design and reduces time to market.
  • Long Lifespan: Provides years of dependable performance.

Additional Details:

The AVE150-48S03 operates with an input voltage range of 90-264 VAC. It delivers a regulated 3.3V DC output with a power rating of 150W. The module is designed to meet various safety and regulatory standards, ensuring compliance in diverse operating environments. Its compact form factor facilitates easy integration into existing systems, while its comprehensive protection features guarantee the safety and reliability of the powered equipment. The efficiency rating minimizes heat dissipation, contributing to a longer product lifespan and reduced cooling requirements.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
GE Critical Power
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0025 $74.0025
2+ $60.7201 $121.4402
3+ $58.8225 $176.4675
5+ $56.9250 $284.6250
6+ $55.0276 $330.1656
8+ $49.3351 $394.6808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess