EN
  • EN
  • DE

74ACTQ241SCX

Part No 74ACTQ241SCX
Manufacturer Rochester Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040092-74ACTQ241SCX
Categories OEM Parts(0-9)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACTQ241SCX CAD Model

Description

The 74ACTQ241SCX is a high-speed octal buffer/line driver with three-state outputs, manufactured by Rochester Electronics. This device is designed for high-performance memory applications and improving the speed and reliability of data transmission. The 'ACTQ' designation signifies advanced CMOS technology combined with a 'quiet' output structure to minimize noise.

Applications

  • Memory Interfacing: Used as a buffer between memory and the microprocessor to improve signal integrity.
  • Data Transmission: Functions as a line driver in high-speed data transmission systems.
  • Address Buffering: Used to buffer address lines in memory systems.
  • Clock Drivers: Can be used as a clock driver for distributing clock signals in digital systems.
  • General Purpose Logic: Acts as a buffer for digital logic circuits.

Features

  • High-Speed Operation: Ensures minimal propagation delay, improving system performance.
  • Three-State Outputs: Permits connection to a bus system without loading it when disabled.
  • Low Power Consumption: Utilizes advanced CMOS technology, reducing power consumption.
  • Wide Operating Voltage Range: Can operate from 4.5V to 5.5V.
  • High Output Drive Capability: Drives heavy loads without signal degradation.
  • Quiet Outputs: Minimizes signal noise and ringing.

Benefits

  • Improved Signal Integrity: Buffers signals to reduce noise and signal degradation.
  • Increased System Speed: High-speed operation minimizes delay times, improving overall system speed.
  • Reduced Power Consumption: CMOS technology results in lower power requirements, increasing efficiency.
  • Enhanced Reliability: The quiet output structure reduces the risk of false triggering due to noise.
  • Greater Design Flexibility: The wide operating voltage range and high output drive capability increase design flexibility.

Relevant Additional Details

  • Logic Type: Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOIC (Small Outline Integrated Circuit)
  • Propagation Delay: Typically around 5ns (depending on load and voltage)
  • Input Type: TTL Compatible

The 74ACTQ241SCX from Rochester Electronics is a high-performance octal buffer/line driver, offering a robust solution for buffering signals and driving high capacitive loads in digital systems. Its high speed, low power consumption, and quiet outputs make it suitable for a variety of memory and data transmission applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess