EN
  • EN
  • DE

SCY99087BDR2G

Part No SCY99087BDR2G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972281-SCY99087BDR2G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCY99087BDR2G CAD Model

Description

The SCY99087BDR2G is a state-of-the-art power management integrated circuit (IC) designed and manufactured by ON Semiconductor. This versatile chip is engineered for high-efficiency applications and is particularly suitable for space-constrained portable devices. The device is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and performance.

Key Features

  • High Efficiency: The SCY99087BDR2G is optimized for high efficiency, which is essential for extending battery life in portable devices.
  • Advanced Power Management: It incorporates sophisticated power management capabilities to ensure stable operation under varying load conditions.
  • Compact Package: Housed in a small form factor, the device is ideal for applications where board space is at a premium.
  • Integrated Protection: Features such as over-current, over-voltage, and thermal shutdown protection are built-in, enhancing the safety and longevity of the end application.

Applications

The SCY99087BDR2G is designed to be a versatile component suitable for a wide range of applications. Its small footprint and high efficiency make it an excellent choice for portable electronics such as smartphones, tablets, and wearable technology. Additionally, it can be utilized in power supply modules and energy management systems where efficient power conversion is critical.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCY99087BDR2G is no exception. The device meets stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use in a variety of environments.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the SCY99087BDR2G complies with various environmental regulations. It is RoHS compliant, meaning it is free from hazardous substances, making it a safe choice for consumers and the environment.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess