EN
  • EN
  • DE

5962-8982101GA

Part No 5962-8982101GA
Manufacturer Rochester Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039400-5962-8982101GA
Categories OEM Parts(0-9)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8982101GA CAD Model

Description

The 5962-8982101GA is a microcircuit, often a complex integrated circuit (IC), supplied by Rochester Electronics. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete semiconductors. Therefore, the 5962-8982101GA is likely a hard-to-find or legacy component that is no longer actively manufactured by the original manufacturer, but is still available through Rochester Electronics.

Applications:

  • Military and aerospace systems
  • Industrial control equipment
  • Legacy system maintenance and repair
  • Avionics
  • Specialized test equipment

Features:

  • Military-grade component: Designed for high reliability and performance in demanding environments.
  • Form, fit, and function replacement: Rochester Electronics provides components that meet the original specifications.
  • Extended life cycle support: Ensures availability of parts for long-term system maintenance.
  • Traceability: Rochester Electronics provides traceability to the original manufacturer.
  • Guaranteed performance: Components are tested to meet original specifications.

Benefits:

  • Sustained system performance: Prevents system obsolescence and maintains operational capabilities.
  • Reduced downtime: Ensures availability of replacement parts for timely repairs.
  • Cost-effective solution: Avoids costly system redesigns due to component obsolescence.
  • Reliable supply chain: Rochester Electronics provides a trusted source for hard-to-find components.
  • Meets stringent requirements: Military-grade components meet demanding performance and reliability standards.

Additional Details:

Due to the nature of Rochester Electronics' business, the 5962-8982101GA is likely a complex integrated circuit (IC), the exact function of which can vary widely. It is crucial to consult the original manufacturer's datasheet for detailed specifications, including the IC's function, pinout, electrical characteristics, and application notes. The part is designed to meet the stringent requirements of military and aerospace applications, ensuring reliable performance in harsh environments and is generally fully traceable back to the original manufacturer.

Because Rochester Electronics specializes in obsolete and end-of-life components, obtaining these parts through them is often the only way to maintain or repair older equipment without costly redesigns. This component’s availability contributes significantly to extending the lifespan of critical systems in industries such as defense, aerospace, and industrial automation.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess