EN
  • EN
  • DE

54F74/BDA

Part No 54F74/BDA
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184935-54F74/BDA
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F74/BDA CAD Model

Description

The 54F74/BDA is a high-speed, dual D-type flip-flop integrated circuit, part of the 54F series of advanced Schottky TTL (Transistor-Transistor Logic) devices. Manufactured by Rochester Electronics, this IC is designed for use in high-performance digital systems requiring reliable and fast data storage and transfer.

Applications:

  • Digital Logic Circuits: Used in a wide range of digital circuits for temporary data storage and manipulation.
  • Shift Registers: Employed in shift registers for serial-to-parallel and parallel-to-serial data conversion.
  • Counters: Used as a fundamental building block in synchronous and asynchronous counters.
  • Memory Systems: Utilized in memory address decoding and data latching.
  • Control Systems: Integrated into control systems for sequencing and timing operations.

Features:

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package, allowing for efficient use of board space.
  • High-Speed Operation: Utilizes advanced Schottky TTL technology for fast switching speeds.
  • Positive Edge Triggering: Data is loaded into the flip-flop on the rising edge of the clock signal.
  • Direct Clear Input: Each flip-flop has a direct clear input for asynchronous reset.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits:

  • Efficient Data Storage: Provides reliable temporary storage for digital data.
  • High Performance: Advanced Schottky TTL technology ensures fast and efficient operation.
  • Versatile Functionality: Can be used in a variety of digital logic applications.
  • Asynchronous Reset: Direct clear input allows for immediate resetting of the flip-flop, independent of the clock signal.
  • Legacy Support: Rochester Electronics ensures continued availability of this legacy component, supporting long-term system maintenance and upgrades.

Additional Details:

The 54F74/BDA typically comes in a ceramic DIP (Dual In-line Package). It operates on a 5V power supply. The propagation delay and setup time are critical parameters to consider when designing circuits with this IC. The 'BDA' suffix may indicate specific packaging or testing variations. Datasheets from Rochester Electronics or original manufacturers (like Fairchild) should be consulted for detailed electrical characteristics and application guidelines. Its robust design and continued availability make it a reliable choice for maintaining and upgrading existing digital systems.

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Matsuo
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Voltage Multipliers Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess