EN
  • EN
  • DE

SM10-25KX

Part No SM10-25KX
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 25K OHM 0.01% 0.3W RADIAL / 25 kOhms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 25 kOhms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names 696-1580,SM10-25KX8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236272-SM10-25KX
Ultra Librarian 3D Model Ultra Librarian SM10-25KX CAD Model

Description

The Riedon 100/SM/PC Precision series resistor is a wirewound composition resistor that is flame proof, moisture resistant, non-inductive, and safe to use.

  • Tolerance: ±0.01%
  • Temperature Coefficient: ±10ppm/°C
  • Power Rating: 0.3W
  • Number of Terminations: 2
  • Operating Temperature Range: -55°C to 145°C
  • Resistance: 25 kOhms
  • Dimensions: 0.299" L x 0.102" W (7.60mm x 2.60mm)
  • Maximum Seated Height: 0.344" (8.74mm)
  • Standard Package: 25
  • Made in: Germany
  • REACH: Unaffected
  • HTSUS: 8533.21.0080

You May Also Be Interested in

Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess