EN
  • EN
  • DE

SM15-350RB

Part No SM15-350RB
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 350 OHM 0.1% 0.175W AXIAL / 350 Ohms ±0.1% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 350 Ohms
Tolerance ±0.1%
Power (Watts) 0.175W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Axial
Dimension 0.185" Dia x 0.374" L (4.70mm x 9.50mm)
Number of Terminations 2
Other Names 696-1539,SM15-350RB8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236267-SM15-350RB
Ultra Librarian 3D Model Ultra Librarian SM15-350RB CAD Model

Description

The 1236267-SM15-350RB resistor is a through-hole resistor from Riedon's 100/SM/PC Precision series.

  • Resistance: 350 ohms
  • Power Rating: 0.175W
  • Resistor Type: Wirewound
  • Tolerance: ±0.1%
  • Features: Flameproof, moisture-resistant, and non-inductive
  • Package: Bulk
  • Package/Case: Axial
  • Number of Terminations: 2
  • Temperature Coefficient: ±10ppm/°C
  • Operating Temperature Range: -55°C to 145°C
  • Dimensions: 0.185" Dia x 0.374" L (4.70mm x 9.50mm)
  • REACH: Not affected
  • ECCN: EAR99

You May Also Be Interested in

Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess