EN
  • EN
  • DE

SM15-250RX

Part No SM15-250RX
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 250 OHM 0.01% 0.175W AXIAL / 250 Ohms ±0.01% 0.175W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 250 Ohms
Tolerance ±0.01%
Power (Watts) 0.175W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Axial
Dimension 0.185" Dia x 0.374" L (4.70mm x 9.50mm)
Number of Terminations 2
Other Names SM15-250RX8,696-1534
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236271-SM15-250RX
Ultra Librarian 3D Model Ultra Librarian SM15-250RX CAD Model

Description

The Riedon 1236271-SM15-250RX is a wirewound axial through hole resistor with a tolerance of ±0.01% and a temperature coefficient of ±10ppm/°C.

  • Tolerance: ±0.01%
  • Temperature Coefficient: ±10ppm/°C
  • Power Rating: 0.175W
  • Resistance: 250 Ohms
  • Features: Flame proof, moisture resistant, non-inductive, and safe to use
  • Dimensions: 0.185" Dia x 0.374" L (4.70mm x 9.50mm)
  • Operating Temperature Range: -55°C to 145°C
  • Standard Package: 25

You May Also Be Interested in

Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess