Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Riedon
Series FHR
Package Tube
Resistance 1 mOhms
Tolerance ±1%
Power (Watts) 40W
Composition Metal Foil
Features Current Sense
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 130°C
Package / Case 4-SIP
Supplier Device Package Radial Lead
Size / Dimension 0.878" L x 0.177" W (22.30mm x 4.50mm)
Height - Seated (Max) 0.687" (17.45mm)
Number of Terminations 4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
California Prop 65 Warning Information
Win Source Part Number 1349363-FHR4V-0R001F1
Ultra Librarian 3D Model Ultra Librarian FHR4V-0R001F1 CAD Model

Description

The FHR series resistor by Riedon is ideal for use in through hole applications.

  • Composition: Metal Foil
  • Resistance: 1 mOhms
  • Application: Current Sensing
  • Power (Watts): 40W
  • Package / Case: 4-SIP, Radial Lead
  • Packaging: Tube
  • Tolerance: ±1%
  • Temperature Coefficient: ±25ppm/°C
  • Height: 0.687"
  • Size / Dimension: 0.878" L x 0.177" W
  • Operating Temperature: -40°C to 130°C

You May Also Be Interested in

Ohmite
RES 100 OHM 5% 8W AXIAL
Need more? Email Us
ECAD model for B8J100E
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-4N-131006FE
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
Vishay
RES 22.1K OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF5522K100FHEK
Ohmite
10W 1K8 OHMS SILICONE 1%
Need more? Email Us
ECAD model for 40F1K8E
Ohmite
5.25W 120 OHMS VIT 5%
Need more? Email Us
ECAD model for B5J120E
Vishay
RES 5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
ECAD model for Y00625K00000T0L
Ohmite
10W 3K9 OHMS VITREOUS 5%
Need more? Email Us
ECAD model for 20J3K9E
Vishay
RES 36K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000103602JR500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention