EN
  • EN
  • DE

RT5C348B-E2-FB

Part No RT5C348B-E2-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 300108-RT5C348B-E2-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5C348B-E2-FB CAD Model

Description

The Ricoh RT5C348B-E2-FB is a Real-Time Clock (RTC) IC. It provides accurate timekeeping functions and is designed for various applications requiring precise time tracking and date information.

Applications

  • Industrial Control Systems: Providing accurate time stamps for data logging and process control.
  • Consumer Electronics: Used in devices such as digital cameras, DVD players, and set-top boxes to maintain time and date settings.
  • Office Automation Equipment: Found in printers, copiers, and fax machines for scheduling and time-based functions.
  • Medical Devices: Ensuring accurate timekeeping for patient monitoring and data recording.
  • Automotive Electronics: Integrated into vehicle navigation systems and other time-sensitive applications.

Features

  • Accurate Timekeeping: Provides precise time and date information.
  • Low Power Consumption: Designed for energy-efficient operation to extend battery life.
  • I2C Interface: Uses a standard I2C interface for easy communication with microcontrollers and other devices.
  • Alarm Function: Includes an alarm feature to trigger events at specific times.
  • Automatic Backup Switchover: Supports automatic switching to a backup battery in case of main power failure.
  • 32.768 kHz Crystal Oscillator: Utilizes a standard 32.768 kHz crystal oscillator for timekeeping.

Benefits

  • Reliable Timekeeping: Ensures accurate time and date tracking.
  • Extended Battery Life: Low power consumption minimizes battery drain.
  • Easy Integration: Standard I2C interface simplifies integration into various systems.
  • Alarm Functionality: Enables time-based triggering of events.
  • Data Protection: Automatic backup switchover protects time and date information during power outages.

Additional Details

The RT5C348B-E2-FB is typically used with a 32.768 kHz crystal to provide a stable and accurate time base. The I2C interface allows for easy reading and writing of time and date information. The alarm function can be programmed to trigger interrupts or other events at specific times. The automatic backup switchover feature ensures that time and date data is preserved even when the main power source is unavailable.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Yamaha
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,773 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess