EN
  • EN
  • DE

RS5RM4018

Part No RS5RM4018
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299155-RS5RM4018
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5RM4018 CAD Model

Description

The Ricoh RS5RM4018 is a voltage regulator IC designed for use in a variety of electronic devices. It provides a stable and regulated voltage output, ensuring consistent performance of the connected circuitry. These regulators are known for their compact size, low power consumption, and high efficiency, making them suitable for portable and battery-powered applications.

Applications

  • Mobile phones and smartphones: Power management for various internal components.
  • Portable media players: Regulating voltage for displays, audio codecs, and processors.
  • Wireless communication devices: Providing stable power for RF transceivers and microcontrollers.
  • Wearable technology: Smartwatches, fitness trackers, and other wearables requiring efficient power management.
  • IoT (Internet of Things) devices: Powering sensors, communication modules, and microcontrollers in connected devices.

Features

  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Prevents damage to the regulator and connected circuitry in the event of an overload.
  • Overheat protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Compact package: Allows for integration into small form factor devices.
  • High efficiency: Converts input voltage to output voltage with minimal losses.

Benefits

  • Extended battery life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved system reliability: Overcurrent and overheat protection enhance the robustness of the system.
  • Reduced component count: Integrated features simplify the design and reduce the number of external components required.
  • Smaller form factor: Compact package enables the creation of smaller and more portable devices.
  • Stable and regulated voltage output: Ensures consistent performance of connected circuitry.

Additional Details

The RS5RM4018 typically comes in a small surface-mount package. The input voltage range and output voltage are specific to the exact model. It's essential to consult the datasheet for detailed electrical characteristics, including voltage accuracy, ripple rejection, and transient response. The device incorporates thermal shutdown functionality for added safety. Further details, including specific voltage offerings and package types, can be found in the official Ricoh documentation.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess