EN
  • EN
  • DE

RS5C313-E2

Part No RS5C313-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299110-RS5C313-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5C313-E2 CAD Model

Description

The RS5C313-E2 is a real-time clock (RTC) IC manufactured by Ricoh. It's designed to provide accurate timekeeping in a variety of electronic devices, even when the main power is off. It features low power consumption and a compact package, making it suitable for battery-powered applications and space-constrained designs.

Applications

  • Industrial control systems
  • Consumer electronics (e.g., set-top boxes, gaming consoles)
  • Metering devices (e.g., electricity, water, gas meters)
  • Office automation equipment
  • Data loggers

Features

  • I2C Interface
  • Built-in Crystal Oscillator
  • Low Current Consumption
  • Automatic Backup Switchover
  • Alarm Function

Benefits

  • Accurate Timekeeping: The built-in crystal oscillator ensures accurate and reliable timekeeping, even in the absence of main power.
  • Low Power Operation: Minimal current consumption extends battery life in portable devices and reduces overall power consumption in stationary systems.
  • Simplified System Design: The integrated crystal oscillator and I2C interface simplify system design and reduce the number of external components.
  • Data Retention: Automatic backup switchover to a secondary power source (e.g., battery) preserves time and calendar data during power outages.
  • Programmable Alarm: The alarm function can be used to trigger events or interrupt the system at a specific time, enabling time-based control and monitoring.

Technical Specifications

Typical specifications for the RS5C313-E2 include:

  • Operating Voltage: 1.8V to 5.5V
  • Backup Voltage: 1.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Interface: I2C
  • Current Consumption: Typically less than 1 μA in backup mode
  • Clock Accuracy: Determined by the crystal oscillator (typically ±10 ppm)
  • Package: SOP-8
  • Timekeeping Functions: Seconds, minutes, hours, day of week, date, month, year (with leap year compensation)

The I2C interface provides a simple and efficient way to communicate with the RS5C313-E2. The host microcontroller can read and write time and calendar data, configure the alarm function, and access other control registers through the I2C bus. The device also supports a trickle-charge function, which allows the host to charge a backup battery while the system is running.

The automatic backup switchover feature is crucial for maintaining time and calendar data during power interruptions. When the main power supply fails, the RS5C313-E2 automatically switches to the backup power source (typically a lithium battery or a supercapacitor), ensuring that the timekeeping function continues uninterrupted. When main power is restored, the device seamlessly switches back to the main power supply.

The RS5C313-E2 is a versatile and reliable RTC IC that provides accurate timekeeping and simplifies system design. Its low power consumption, integrated features, and robust performance make it an excellent choice for a wide range of time-sensitive applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess