EN
  • EN
  • DE

RQ5RW25CA-TR-FA

Part No RQ5RW25CA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298678-RQ5RW25CA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW25CA-TR-FA CAD Model

Description

The RQ5RW25CA-TR-FA is a low dropout (LDO) voltage regulator manufactured by Ricoh Electronic Devices. This regulator provides a stable 2.5V output and is designed for various portable electronic devices and systems requiring efficient power management.

Applications:

  • Smartphones: Regulating power for different sections like display, memory, and processor.
  • Tablets: Ensuring stable voltage supply for smooth operation.
  • Wearable Devices (Smartwatches, Fitness Trackers): Providing efficient power management to extend battery life.
  • IoT Devices: Powering microcontrollers and sensors in various IoT applications.
  • Portable Audio Players: Maintaining stable voltage for high-quality audio output.

Features:

  • Output Voltage: Fixed 2.5V output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit, preventing damage.
  • Thermal Shutdown: Automatically shuts down the regulator when the temperature exceeds safe limits.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Performance: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Enhanced System Reliability: Overcurrent and short-circuit protection mechanisms protect the regulator and the load from damage.
  • Compact Design: The small package allows for easy integration into space-constrained designs.
  • Improved Power Efficiency: Minimizes power loss due to low dropout voltage.

Additional Details:

The RQ5RW25CA-TR-FA is typically packaged in a small outline transistor (SOT) or dual flat no-leads (DFN) package for surface mount assembly. It features an enable pin for turning the regulator on and off, allowing for power saving in idle modes. The regulator is RoHS compliant, adhering to environmental standards. Input voltage typically ranges from 1.7V to 5.5V. Proper PCB layout and decoupling capacitors are crucial for optimal performance and stability. Refer to the datasheet for detailed specifications, application notes, and recommended external components.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess