EN
  • EN
  • DE

RP103N151B-TR-FF

Part No RP103N151B-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298150-RP103N151B-TR-FF
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian RP103N151B-TR-FF CAD Model

Description

The Ricoh RP103N151B-TR-FF is a low-dropout (LDO) regulator, designed to provide a stable and regulated 1.5V output. Its low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where input voltage can fluctuate.

Applications

  • Microcontroller Power: Providing a stable 1.5V supply for microcontrollers.
  • Memory Devices: Powering SRAM and other memory components requiring a 1.5V supply.
  • Sensor Power: Supplying a regulated voltage to sensitive sensors.
  • Wireless Communication Modules: Regulating voltage for low-power RF transceivers.
  • Portable Electronics: Used in devices like MP3 players, wearables, and handheld gaming consoles.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Reduces power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits on the output.
  • Small Package Size: Allows for compact designs in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current improves battery life in portable devices.
  • Improved System Reliability: Protection features enhance system robustness and prevent damage.
  • Simplified Design: Integrated protection reduces the need for external components.
  • Stable Performance: Provides a consistent and reliable 1.5V output voltage.
  • Reduced Board Space: Small package allows for more efficient PCB layout.

Additional Details

The RP103N151B-TR-FF has a fixed output voltage of 1.5V. The "TR" suffix indicates that the component is packaged on tape and reel for automated assembly. The "FF" likely signifies specific manufacturing or environmental compliance details. Refer to the official Ricoh datasheet for detailed electrical characteristics, thermal specifications, and application notes.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess