EN
  • EN
  • DE

LTC2480IMS#TRPBF

Part No LTC2480IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC2480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2480IMS#TRPBFCT, LTC2480IMS#TRPBFTR, LTC2480IMS#TRPBF-ND, LTC2480IMS#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879277-LTC2480IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2480IMS#TRPBF CAD Model

Description

Product Overview: LTC2480IMS#TRPBF

The LTC2480IMS#TRPBF is a high-precision, 24-bit No Latency ΔΣ™ ADC with Easy Drive Input Current Cancellation and I²C Interface, designed and manufactured by Analog Devices Inc. This advanced analog-to-digital converter provides a perfect solution for applications requiring high accuracy measurement under complex conditions, including industrial process control, instrumentation, medical devices, and automated test equipment.

Key Features

  • High Resolution: The 24-bit ΔΣ ADC offers exceptional resolution, making it ideal for precision measurement tasks.
  • No Latency ΔΣ™ Technology: This technology ensures that there is no latency in conversion, providing real-time data acquisition which is critical for dynamic systems.
  • Easy Drive Input Current Cancellation: It reduces the input current, which minimizes the required drive strength of the external buffer and simplifies the input signal conditioning.
  • I²C Interface: The integrated I²C interface allows for easy communication with microcontrollers and processors, facilitating simple integration into digital systems.
  • Versatile Power Supply: The device operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of applications.
  • Temperature Range: The LTC2480IMS#TRPBF is designed to perform reliably within an industrial temperature range of -40°C to 85°C.
  • Multiple Conversion Rates: It supports multiple conversion rates, providing flexibility to optimize speed and power consumption based on application needs.

Applications

The LTC2480IMS#TRPBF excels in applications where precise and reliable data conversion is paramount. Its robust design and advanced features make it a go-to choice for:

  • Industrial Process Control Systems
  • Temperature Measurement
  • Medical Monitoring Devices
  • Automated Test Equipment
  • Weight and Pressure Measurement
  • Scientific Instrumentation

Product Packaging

The product is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications. The part number LTC2480IMS#TRPBF indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes and high-volume production.

Conclusion

The LTC2480IMS#TRPBF from Analog Devices Inc. stands out with its high precision, ease of use, and flexibility, making it an excellent choice for designers looking to enhance the accuracy and performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess