EN
  • EN
  • DE

RN5VT54AA-TR

Part No RN5VT54AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978206-RN5VT54AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VT54AA-TR CAD Model

Description

The RN5VT54AA-TR is a voltage detector IC manufactured by Ricoh. These devices monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a specified threshold. This prevents malfunctions and data corruption in sensitive electronic components like microcontrollers and memory devices.

Applications

  • Microcontroller Reset: Initiates a reset sequence for microcontrollers during power-up or brownout conditions.
  • Power Supply Monitoring: Oversees the voltage stability of power supplies and signals faults when the voltage fluctuates outside permissible limits.
  • Battery Backup Systems: Monitors battery voltage to ensure proper switching to a backup power source when the primary source fails.
  • Data Protection: Prevents data corruption in volatile memory by signaling a reset or shutdown during low-voltage events.

Features

  • Detection Voltage: 5.4V (Nominal)
  • Output Type: CMOS Output
  • Ultra-Low Current Consumption: Extends battery life in portable applications.
  • Hysteresis: Prevents oscillation near the threshold voltage.
  • Small Package: Enables compact designs in space-constrained environments.

Benefits

  • Ensures Stable Operation: Prevents erratic system behavior caused by voltage fluctuations.
  • Protects Sensitive Components: Safeguards against damage from undervoltage conditions.
  • Increases System Reliability: Enhances overall system robustness and prevents data loss.
  • Extends Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Simplified Design: Easy integration into existing circuits due to its compact size and CMOS output.

Additional Details

The RN5VT54AA-TR monitors the input voltage and compares it to an internal reference. When the voltage drops below 5.4V, the CMOS output switches state, typically used to trigger a reset line on a microcontroller or other system. The hysteresis feature prevents the output from rapidly switching on and off when the input voltage is near the detection threshold, improving stability. The '-TR' suffix signifies tape and reel packaging suitable for automated assembly. Consult the datasheet for precise specifications like threshold accuracy, response time, and operating temperature range. When selecting a voltage detector, choose a detection voltage slightly above the minimum operating voltage of the protected component to ensure reliable operation.

You May Also Be Interested in

Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess