EN
  • EN
  • DE

G2Q-184P-V-DC5

Part No G2Q-184P-V-DC5
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060135-G2Q-184P-V-DC5
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2Q-184P-V-DC5 CAD Model

Description

The Omron G2Q-184P-V-DC5 is a compact and reliable power relay designed for various applications requiring switching of electrical circuits. This relay is known for its small size, high sensitivity, and excellent surge resistance.

Applications

  • Industrial control systems: Used for switching motors, solenoids, and other industrial loads.
  • Power supplies: Employed in power supplies for switching circuits.
  • HVAC systems: Utilized in heating, ventilation, and air conditioning systems for controlling fans, compressors, and other components.
  • Lighting control: Applied in lighting systems for switching lights on and off.
  • Home appliances: Found in appliances like washing machines, refrigerators, and microwave ovens for controlling various functions.

Features

  • Compact size: Allows for high-density mounting on printed circuit boards.
  • High sensitivity: Requires low power to operate.
  • Excellent surge resistance: Provides protection against voltage spikes.
  • High dielectric strength: Ensures reliable insulation between the coil and contacts.
  • RoHS compliant: Complies with environmental regulations.
  • DC5 coil voltage: Operates on a 5VDC coil voltage.

Benefits

  • Space-saving design: Enables compact equipment design.
  • Low power consumption: Reduces energy costs.
  • Reliable operation: Ensures long-term performance in demanding applications.
  • Enhanced safety: Provides protection against electrical hazards.
  • Environmentally friendly: Meets RoHS requirements.

Additional Details

The G2Q-184P-V-DC5 relay features a coil voltage of 5VDC and a contact rating suitable for switching various loads. Its compact design and high sensitivity make it ideal for use in space-constrained applications where low power consumption is critical. The relay's robust construction and excellent surge resistance ensure reliable operation in harsh environments. It is commonly used in applications where a reliable and efficient switching solution is required.

This relay is designed for PCB mounting and is available in various packaging options. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, can be found in the Omron product datasheet.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess