EN
  • EN
  • DE

XC61CN4502PRN

Part No XC61CN4502PRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105450-XC61CN4502PRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN4502PRN CAD Model

Description

The XC61CN4502PRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage of an electronic circuit and generate a reset signal when the voltage drops below a predefined threshold. This function is crucial for preventing malfunctions, data corruption, and potential damage to components caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and undervoltage events, ensuring stable and predictable operation.
  • Battery-Powered Devices: Monitors battery voltage and triggers a reset or shutdown to prevent deep discharge and protect the battery, extending its lifespan.
  • Power Supply Monitoring: Detects voltage drops in power supplies and provides an alert or shutdown signal to prevent damage to connected equipment and ensure system stability.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient to guarantee data integrity, safeguarding valuable information.
  • Industrial Control Systems: Ensures safe and reliable operation of industrial equipment by monitoring power supply voltages and initiating safe shutdown procedures if necessary, preventing hazardous situations.

Features

  • High Accuracy: Offers precise voltage detection, ensuring accurate and reliable monitoring of the supply voltage.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications and extending battery life.
  • Small Package: Available in compact packages, reducing board space requirements and enabling smaller product designs.
  • CMOS Output: Features a CMOS output for direct interfacing with microcontrollers and other digital circuits, simplifying integration and reducing external components.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it suitable for diverse environments and applications.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to undervoltage conditions, enhancing overall system stability.
  • Enhanced Component Protection: Protects sensitive components from damage caused by voltage drops, extending their lifespan and reducing maintenance costs.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, maximizing operating time and minimizing the need for frequent battery replacements.
  • Simplified Design: Simplifies power supply monitoring circuits, reducing design complexity and development time.
  • Compact Designs: Enables smaller and more compact product designs, facilitating integration into space-constrained applications.

Technical Specifications: The XC61CN4502PRN has a detection voltage of 4.5V. The 'PRN' suffix typically indicates specific output characteristics and package information. It utilizes a CMOS output. For detailed technical specifications, including the supply voltage range, output current, and operating temperature range, please refer to the official Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess