EN
  • EN
  • DE

RN5VT42AA-TR

Part No RN5VT42AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297892-RN5VT42AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT42AA-TR CAD Model

Description

The RN5VT42AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. Its primary function is to monitor the supply voltage in electronic circuits and generate a reset signal when the voltage falls below a predetermined threshold. This crucial feature prevents malfunctions and ensures data integrity in various applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Continuously monitors voltage levels in power supplies, ensuring they remain within acceptable limits.
  • Battery-Powered Devices: Extends battery life by preventing operation at insufficient voltage levels.
  • Data Storage Systems: Prevents data corruption in memory devices by triggering a reset when voltage drops.
  • Industrial Control Equipment: Maintains safe and reliable operation of industrial automation systems.

Features:

  • High Accuracy Detection Voltage: Ensures precise and reliable voltage monitoring.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered devices.
  • Small Package: Available in compact packages to save space on printed circuit boards.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage due to noise or minor voltage fluctuations.
  • Open Drain Output: Allows for flexible connection to various logic circuits.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low power consumption results in longer operating times for battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components for voltage monitoring functionality.
  • Space-Saving Solution: Compact packaging enables integration into small and portable devices.
  • Enhanced System Protection: Safeguards electronic components from damage due to voltage drops or power outages.

Specifications: The RN5VT42AA-TR features a detection voltage of 4.2V. It is designed to operate within a specified supply voltage range. The output type is N-channel open drain. It is RoHS compliant. Hysteresis is incorporated to prevent unwanted resets. Refer to the datasheet for detailed electrical characteristics and package information.

You May Also Be Interested in

Yamaha
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess