EN
  • EN
  • DE

RN5VT36AA-TL

Part No RN5VT36AA-TL
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979226-RN5VT36AA-TL
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VT36AA-TL CAD Model

Description

The RN5VT36AA-TL is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. It's often used for power management and ensuring the safe operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller-based systems: Provides a reset signal to the microcontroller when the supply voltage is insufficient, preventing erratic behavior.
  • Power supply monitoring: Detects undervoltage conditions in power supplies and triggers protective actions.
  • Battery-powered devices: Monitors battery voltage and provides a low-battery warning or shutdown signal.
  • Memory protection: Prevents data corruption in memory devices by triggering a reset during voltage drops.
  • Industrial control systems: Ensures safe operation of industrial equipment by monitoring power supply voltage and triggering alarms or shutdowns.

Features

  • Precise Voltage Detection: Accurately monitors the supply voltage and detects drops below the specified threshold.
  • Reset Output: Provides a reset signal to the microcontroller or other devices when an undervoltage condition is detected.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages like SOT-23 or DFN, saving valuable board space.
  • Adjustable Detection Voltage (in some variants): Allows customization of the undervoltage threshold to meet specific application requirements.

Benefits

  • Prevents data corruption: Ensures data integrity by triggering a reset during voltage drops that could corrupt memory contents.
  • Protects microcontrollers: Prevents erratic behavior and potential damage to microcontrollers caused by insufficient supply voltage.
  • Extends battery life: Low current consumption minimizes power drain, contributing to longer battery life in portable devices.
  • Improves system reliability: Enhances overall system reliability by ensuring proper operation even during voltage fluctuations.
  • Simplifies power management: Provides a simple and reliable way to monitor voltage levels and trigger protective actions.

Additional Details: The RN5VT36AA-TL has a typical detection voltage of 3.6V. Its supply voltage range usually spans from 1.0V to 5.5V. The operating temperature range is commonly -40°C to +85°C. It is typically packaged in a SOT-23 or similar small-outline package. Some versions may include a manual reset input or an adjustable hysteresis.

You May Also Be Interested in

Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess