EN
  • EN
  • DE

GS71116ATP-12

Part No GS71116ATP-12
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Description SRAM Chip Async Single 3.3V 1M-Bit 64K x 16 12ns 44-Pin TSOP-II Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Number of Pins 44
RoHS Compliant
Win Source Part Number 1061208-GS71116ATP-12
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS71116ATP-12 CAD Model

Description

The GSI Technology GS71116ATP-12 is a high-speed Static Random Access Memory (SRAM) device. It is designed for applications requiring fast access times and reliable data storage. The GS71116ATP-12 is organized as 1M x 16, providing a substantial memory capacity in a single chip. It's particularly suited for high-performance computing, networking, and telecommunications equipment where data throughput is critical. This SRAM offers asynchronous operation, simplifying integration into various system architectures.

Applications:

  • High-Performance Computing
  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • Data Acquisition Systems
  • Medical Imaging Devices

Features:

  • Fast Access Time (12ns)
  • High Density (1M x 16)
  • Asynchronous Operation
  • Low Power Consumption
  • Available in various package options

Benefits:

  • Increased system performance due to rapid data retrieval
  • Reduced board space requirements with high-density integration
  • Simplified system design due to asynchronous operation
  • Lower operating costs through decreased power usage
  • Flexible implementation options with different package styles

Additional Details:

The GS71116ATP-12 SRAM operates at a supply voltage of 3.3V and features TTL-compatible inputs and outputs. It is offered in a variety of package options to accommodate different board layouts and assembly processes. The device supports a wide operating temperature range, ensuring reliable performance in diverse environmental conditions. Its low power consumption is achieved through advanced CMOS technology, which minimizes both active and standby power dissipation. The GS71116ATP-12 is designed with robust noise immunity, making it suitable for noisy environments. The data retention characteristics of this SRAM are excellent, ensuring data integrity even during power loss events. This product is compliant with RoHS standards, reflecting GSI Technology's commitment to environmentally responsible manufacturing.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess