EN
  • EN
  • DE

RN5VM112C-TR

Part No RN5VM112C-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description Li-lon BATTERY PROTECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297832-RN5VM112C-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VM112C-TR CAD Model

Description

The RN5VM112C-TR is a voltage regulator manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the desired output voltage. This makes it suitable for battery-powered devices and other applications where the input voltage may fluctuate. It is crucial for ensuring a consistent power supply for sensitive electronic components.

Applications:

  • Battery-Powered Devices: Provides stable voltage regulation for microcontrollers, sensors, and other components in devices powered by batteries.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to maintain a constant voltage supply.
  • Wearable Technology: Powers the electronic components in smartwatches, fitness trackers, and other wearable devices.
  • Wireless Communication Modules: Provides regulated power for RF transceivers and other components in wireless modules.
  • Microcontroller Power Supplies: Regulates the voltage supply to microcontrollers, ensuring proper operation.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Consumes very little current when not actively regulating, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply, preventing malfunctions and ensuring accurate performance.
  • Protection Against Overload: Overcurrent and thermal shutdown protection features enhance the reliability and safety of the system.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved System Performance: Stable voltage regulation improves the overall performance and reliability of electronic systems.

Technical Specifications:

The RN5VM112C-TR typically has an output voltage of 1.2V. The "-TR" suffix signifies tape and reel packaging. Refer to the Ricoh datasheet for specific details on input voltage range, output current capability, dropout voltage, quiescent current, and other critical parameters for this LDO regulator.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess